location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S210093 air filter 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C13S210093
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S210093
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946677088
Category:
Device composed of fibrous materials which removes solid particulates such as dust, pollen, mold, and bacteria from the air.
Air Filters Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Epson C13S210093 air filter 1 pc(s):
This short summary of the Epson C13S210093 air filter 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13S210093, Epson SureColor S60660L, SureColor S80660, China, 1 pc(s), 223 mm, 343 mm, 240 mm

Long summary description Epson C13S210093 air filter 1 pc(s):
This is an auto-generated long summary of Epson C13S210093 air filter 1 pc(s) based on the first three specs of the first five spec groups.

Epson C13S210093. Compatibility: Epson SureColor S60660L, SureColor S80660, Country of origin: China. Number of products included: 1 pc(s), Package width: 223 mm, Package depth: 343 mm

Features
Compatibility
Epson SureColor S60660L, SureColor S80660
Country of origin
China
Packaging data
Number of products included
1 pc(s)
Packaging data
Package width
223 mm
Package depth
343 mm
Package height
240 mm
Package weight
1.26 g