Epson logo

Epson SureColor SC-S60600L large format printer Inkjet Colour 1440 x 1440 DPI Ethernet LAN

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94604
Info modified on:
07 Jun 2022, 22:15:42
Short summary description Epson SureColor SC-S60600L large format printer Inkjet Colour 1440 x 1440 DPI Ethernet LAN:

Epson SureColor SC-S60600L, Inkjet, 1440 x 1440 DPI, ESC/P-R, 1626 mm, USB Type-B, Black

Long summary description Epson SureColor SC-S60600L large format printer Inkjet Colour 1440 x 1440 DPI Ethernet LAN:

Epson SureColor SC-S60600L. Print technology: Inkjet, Maximum resolution: 1440 x 1440 DPI, Page description languages: ESC/P-R. Media width (rolls): 1626 mm. USB connector: USB Type-B. Product colour: Black, Display: LCD, Internal memory: 512 MB. Power consumption (typical): 58.5 W

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.