location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WF-6xxx Series Standard Cassette Maintenance Roller

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-6xxx Series Standard Cassette Maintenance Roller
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S210046
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946606057
Category:
Component in laser printers which is coated in toner particles which stick to the drum.
Printer Rollers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:45:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson WF-6xxx Series Standard Cassette Maintenance Roller :
The long product name of Epson WF-6xxx Series Standard Cassette Maintenance Roller. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WF-6xxx Series Standard Cassette Maintenance Roller
More>>>
Short summary description Epson WF-6xxx Series Standard Cassette Maintenance Roller:
This short summary of the Epson WF-6xxx Series Standard Cassette Maintenance Roller data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WF-6xxx Series Standard Cassette Maintenance Roller, Inkjet, - WorkForce Pro WF-6590DWF - WorkForce Pro WF-6590DTWFC - WorkForce Pro WF-6590D2TWFC - WorkForce..., Indonesia, 1 pc(s), 70 mm, 115 mm

Long summary description Epson WF-6xxx Series Standard Cassette Maintenance Roller:
This is an auto-generated long summary of Epson WF-6xxx Series Standard Cassette Maintenance Roller based on the first three specs of the first five spec groups.

Epson WF-6xxx Series Standard Cassette Maintenance Roller. Print technology: Inkjet, Compatibility: - WorkForce Pro WF-6590DWF - WorkForce Pro WF-6590DTWFC - WorkForce Pro WF-6590D2TWFC - WorkForce..., Country of origin: Indonesia. Quantity per pack: 1 pc(s), Package width: 70 mm, Package depth: 115 mm

Features
Print technology
Inkjet
Compatibility
- WorkForce Pro WF-6590DWF - WorkForce Pro WF-6590DTWFC - WorkForce Pro WF-6590D2TWFC - WorkForce Pro WF-6090DW - WorkForce Pro WF-6090DTWC - WorkForce Pro WF-6090D2TWC
Country of origin
Indonesia
Packaging data
Quantity per pack
1 pc(s)
Package width
70 mm
Package depth
115 mm
Package height
90 mm
Package weight
0.12 g
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)