Epson logo

Epson Maintenance Kit S210038

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116159
Info modified on:
14 Mar 2024, 18:33:55
Long product name Epson Maintenance Kit S210038:

Maintenance Kit S210038

Epson Maintenance Kit S210038:

- 1 bottle of Ink Cleaner
- 2pcs of wiper
- 2pcs of wiper cleaner
- 25pcs of large cleaning stick
- 25pcs of small cleaning stick
- 1set of gloves
- 1pc of cleaning Wiper
- 1pc of Cup

Short summary description Epson Maintenance Kit S210038:

Epson Maintenance Kit S210038, Print head cleaning kit, Epson, SureColor F7100 - 64", SureColor F9200 - 64", SureColor F7200 - 64", 1 pc(s), 177 mm, 171 mm

Long summary description Epson Maintenance Kit S210038:

Epson Maintenance Kit S210038. Product type: Print head cleaning kit, Brand compatibility: Epson, Compatibility: SureColor F7100 - 64", SureColor F9200 - 64", SureColor F7200 - 64". Quantity per pack: 1 pc(s), Package width: 177 mm, Package depth: 171 mm. Country of origin: China, Products per pallet: 600 pc(s), Pallet gross length: 120 cm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.