Epson logo

Epson Head Cleaning Set S092001

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101832
Info modified on:
29 Jan 2020, 17:46:14
Short summary description Epson Head Cleaning Set S092001:

Epson Head Cleaning Set S092001, Print head cleaning kit, Epson, - SureColor F2100 Direct-to-Garment Printer - Epson SureColor F2000 Color Edition Printer - Epson..., 1 pc(s), 120 mm, 245 mm

Long summary description Epson Head Cleaning Set S092001:

Epson Head Cleaning Set S092001. Product type: Print head cleaning kit, Brand compatibility: Epson, Compatibility: - SureColor F2100 Direct-to-Garment Printer - Epson SureColor F2000 Color Edition Printer - Epson.... Quantity per pack: 1 pc(s), Package width: 120 mm, Package depth: 245 mm. Country of origin: China, Products per pallet: 255 pc(s), Pallet gross length: 120 cm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.