location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Premium Semimatte Photo Paper, 17" x 22", 235g/m², 25 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Semimatte Photo Paper, 17" x 22", 235g/m², 25 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041827
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:18:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Premium Semimatte Photo Paper, 17" x 22", 235g/m², 25 Sheets :
The long product name of Epson Premium Semimatte Photo Paper, 17" x 22", 235g/m², 25 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium Semigloss Photo Paper - 17" x 22", 25 sheets for Stylus Pro 7800/9800
More>>>
Epson Premium Semimatte Photo Paper, 17" x 22", 235g/m², 25 Sheets:
The official description of Epson Premium Semimatte Photo Paper, 17" x 22", 235g/m², 25 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Works with:

-Stylus Pro 10600.
-Stylus Pro 11880.
-Stylus Pro 3800.
-Stylus Pro 4000.
-Stylus Pro 4800.
-Stylus Pro 4880.
-Stylus Pro 7600.
-Stylus Pro 7800.
-Stylus Pro 7880.
-Stylus Pro 9600.
-Stylus Pro 9800.
-Stylus Pro 9880.

Short summary description Epson Premium Semimatte Photo Paper, 17" x 22", 235g/m², 25 Sheets:
This short summary of the Epson Premium Semimatte Photo Paper, 17" x 22", 235g/m², 25 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Premium Semimatte Photo Paper, 17" x 22", 235g/m², 25 Sheets, 400 g, 432 x 559 mm

Long summary description Epson Premium Semimatte Photo Paper, 17" x 22", 235g/m², 25 Sheets:
This is an auto-generated long summary of Epson Premium Semimatte Photo Paper, 17" x 22", 235g/m², 25 Sheets based on the first three specs of the first five spec groups.

Epson Premium Semimatte Photo Paper, 17" x 22", 235g/m², 25 Sheets. Weight: 400 g. Paper dimensions: 432 x 559 mm

Weight & dimensions
Weight
400 g
Other features
Paper dimensions
432 x 559 mm