Epson logo

Epson Stylus Pro 9880+ 3 Years Extension Warranty large format printer Colour 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127463
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson Stylus Pro 9880+ 3 Years Extension Warranty large format printer Colour 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN:

Epson Stylus Pro 9880+ 3 Years Extension Warranty, 2880 x 1440 DPI, 22.1 m² / Hr, 180 x 8, A0 (841 x 1189 mm), 111.8 cm, 15 cm

Long summary description Epson Stylus Pro 9880+ 3 Years Extension Warranty large format printer Colour 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN:

Epson Stylus Pro 9880+ 3 Years Extension Warranty. Maximum resolution: 2880 x 1440 DPI, Print speed (normal quality): 22.1 m² / Hr, Print head: 180 x 8. Maximum print size: A0 (841 x 1189 mm), Maximum roll width: 111.8 cm, Maximum roll diameter: 15 cm. USB connector: USB Type-A. Sound pressure level (printing): 50 dB. Power requirements: 110 -120V, 50 - 60 Hz, Power consumption (PowerSave): 1 W, Power consumption (standby): 6 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.