Epson logo

Epson Enhanced Matte Posterboard, 30" x 40", 1130g/m², 5 Sheets

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
227819
Info modified on:
03 Aug 2022, 13:36:33
Short summary description Epson Enhanced Matte Posterboard, 30" x 40", 1130g/m², 5 Sheets:

Epson Enhanced Matte Posterboard, 30" x 40", 1130g/m², 5 Sheets, 1.02 m, 76.2 cm, 76.2 cm (30"), Matt, 1200 µm, 1170 g/m²

Long summary description Epson Enhanced Matte Posterboard, 30" x 40", 1130g/m², 5 Sheets:

Epson Enhanced Matte Posterboard, 30" x 40", 1130g/m², 5 Sheets. Roll length: 1.02 m, Roll width: 76.2 cm, Size (imperial): 76.2 cm (30"), Finish type: Matt, Printing media thickness: 1200 µm, Print media weight: 1170 g/m²

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.