location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Smooth Fine Art Paper Roll, 36" x 15,2 m, 255g/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smooth Fine Art Paper Roll, 36" x 15,2 m, 255g/m²
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041432
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25407
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Smooth Fine Art Paper Roll, 36" x 15,2 m, 255g/m² :
The long product name of Epson Smooth Fine Art Paper Roll, 36" x 15,2 m, 255g/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smooth Fine Art Paper - matt 36inch x 15m. 225g/m
More>>>
Epson Smooth Fine Art Paper Roll, 36" x 15,2 m, 255g/m²:
The official description of Epson Smooth Fine Art Paper Roll, 36" x 15,2 m, 255g/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This is a thick, heavyweight, acid-free, 100% cotton fine art paper with smooth surface similar to Somerset Photo Enhanced. This media is ideal for fine art and photographic applications on coated, thicker and smooth cotton paper. Cut sheet type and roll type are available for this media. Cut sheet type is available in two sizes, in 24"x30" and 36"x44", with a thickness of 26mm and a weight of 425g/m

Short summary description Epson Smooth Fine Art Paper Roll, 36" x 15,2 m, 255g/m²:
This short summary of the Epson Smooth Fine Art Paper Roll, 36" x 15,2 m, 255g/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Smooth Fine Art Paper Roll, 36" x 15,2 m, 255g/m², 225 g/m², 5.2 kg, 159 mm, 962 mm, 159 mm, 5.2 kg

Long summary description Epson Smooth Fine Art Paper Roll, 36" x 15,2 m, 255g/m²:
This is an auto-generated long summary of Epson Smooth Fine Art Paper Roll, 36" x 15,2 m, 255g/m² based on the first three specs of the first five spec groups.

Epson Smooth Fine Art Paper Roll, 36" x 15,2 m, 255g/m². Media weight: 225 g/m², Weight: 5.2 kg. Package width: 159 mm, Package depth: 962 mm, Package height: 159 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 96 cm. Products per pallet: 30 pc(s), Dimensions (WxDxH): 159 x 160 x 957 mm, Roll width: 91.4 cm

Features
Media weight *
225 g/m²
Weight
5.2 kg
Weight & dimensions
Package width
159 mm
Package depth
962 mm
Package height
159 mm
Package weight
5.2 kg
Logistics data
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
96 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
96 cm
Products per pallet (UK)
42 pc(s)
Products per pallet layer
5 pc(s)
Logistics data
Products per pallet layer (UK)
7 pc(s)
Master (outer) case width
160 mm
Master (outer) case length
970 mm
Master (outer) case height
160 mm
Master (outer) case gross weight
5.5 g
Products per master (outer) case
1 pc(s)
Other features
Products per pallet
30 pc(s)
Dimensions (WxDxH)
159 x 160 x 957 mm
Roll width
91.4 cm
Maximum roll length
15 M
Media sheets per package
1 sheets
Country of origin
United States
Roll length
15 m
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
Epson Papier Smooth fine art mat 36" printing paper Epson Papier Smooth fine art mat 36" printing paper
(show image)
S041432 Papier Smooth fine art mat 36" 0.00
(excl. VAT)
0 (incl. VAT)