location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Pro 11880

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Pro 11880
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C679001JA
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95928
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Pro 11880
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2880 x 1440 DPI Colour
  • - A0 (841 x 1189 mm) Cut sheets
  • - USB port
Warranty: 1 year repair or replace
Long product name Epson Stylus Pro 11880 :
The long product name of Epson Stylus Pro 11880. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus Pro 11880, 2880 x 1440 dpi, 35.4 m²/Hr
More>>>
Epson Stylus Pro 11880:
The official description of Epson Stylus Pro 11880 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If you're looking for a printer that's perfect for fine art, photography and proofing - and prints up to 64" it must be the Stylus Pro 11880. It's exceptionally fast, economical to own and produces superb, long-lasting results time after time.

A breakthrough in professional imaging
Epson UltraChrome K3 ink with Vivid Magenta delivers stunning, photo-realistic image quality. The 8-colour inkset has the widest possible gamut for a fantastic range of expression and you’ll see subtle shadows and highlights when printing in black and white. Images are reproduced consistently – even across different printers – in vivid, long-lasting colour.

Amazing detail, smoothness and definition
The Stylus Pro 11880’s exceptional speed and quality is down to inkjet technology that pushes the limits of photo-quality imaging. The Micro Piezo TFP print head features 360 micro-fine nozzles per colour, delivering incredibly sharp, grain-free images at ultra-high speed. New and innovative image processing improves print quality at all resolutions.

Great results across a wide range of media
Choose from ultra smooth fine art paper, matte finish, gloss finish or even rigid poster board for high quality cut sheet output.

High productivity
Intuitive controls make for easy set-up and operation. High capacity ink cartridges mean less changes and higher throughput – ideal for fast turnarounds or overnight printing.

Low cost of ownership
The wide colour gamut from Epson’s 8-colour Ultrachrome K3 ink set combined with large, individual print cartridges means you get optimum ink usage and a lower cost of ownership.

Short summary description Epson Stylus Pro 11880:
This short summary of the Epson Stylus Pro 11880 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Pro 11880, 2880 x 1440 DPI, 110 ml, Micro Piezo, A0 (841 x 1189 mm), Roll, Cut sheet, 0.08 - 1.50 mm

Long summary description Epson Stylus Pro 11880:
This is an auto-generated long summary of Epson Stylus Pro 11880 based on the first three specs of the first five spec groups.

Epson Stylus Pro 11880. Maximum resolution: 2880 x 1440 DPI, Print cartridge volume (metric): 110 ml, Print head: Micro Piezo. Maximum print size: A0 (841 x 1189 mm), Media types supported: Roll, Cut sheet, Media thickness: 0.08 - 1.50 mm. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A. Internal memory: 16 MB, Sound pressure level (printing): 50 dB, Drive device, buffer size: 256 MB. Power consumption (standby): 5.5 W

Printing
Print speed
35.4 m²/h
Colour *
Yes
Maximum resolution *
2880 x 1440 DPI
Number of print cartridges *
9
Print cartridge volume (metric)
110 ml
Print head
Micro Piezo
Paper handling
Media types supported
Roll, Cut sheet
Maximum print size *
A0 (841 x 1189 mm)
Cut sheets *
Yes
Media thickness
0.08 - 1.50 mm
Maximum roll width
162.6 cm
Roll top margin
3mm / 15mm
Roll paper
Yes
Ports & interfaces
Ethernet interface type
Gigabit Ethernet
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Performance
Internal memory
16 MB
Performance
Sound pressure level (printing)
50 dB
Drive device, buffer size
256 MB
Country of origin
Japan
Power
Power consumption (active)
25 W
Power consumption (standby)
5.5 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows 2000, XP, XP 64-bit, Vista, MAC OSX 10.x.x
Weight & dimensions
Dimensions (WxDxH)
2348 x 700 x 1196 mm
Weight
141 kg
Packaging data
Package width
780 mm
Package depth
2500 mm
Package height
1019 mm
Package weight
228.5 kg
Bundled software
LFP Remote panel ColorBase Network utility
Logistics data
Products per pallet
1 pc(s)
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:15:02
Uk has collected 5 expert reviews for Epson Stylus Pro 11880 and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
tipa.com
Updated:
2011-09-26 07:14:48
The Epson Stylus Pro 11880 is a professional printer developed for large format applications including fine-art printing, photography and proofing, and it offers a maximum printing width of 64 inches. The Epson Ultrachrome K3 Vivid Magenta Ink Technol...
0%
luminous-landscape.com
Updated:
2011-09-26 07:14:57
Epson Stylus Pro 11880 Looking Over The Horizon We all like looking over the hill to see whats coming next. With the exponential rate of change which technology now gives us, having a sense of whats coming next can also be a form of economic sense...
0%
luminous-landscape.com
Updated:
2011-09-26 07:15:02
This is a 64" printer (Epsons first of this size), and it will cost $14,995 when it becomes available in October. Obviously this is not something that the typical photographer is going to purchase, though I would guess that a good many labs will see this...
0%
toptenreviews.com
Updated:
2013-12-25 10:38:19
The Epson Stylus Pro is a powerful wide format printer. This machine is our TopTenREVIEWS Bronze Award winner because it can print color images on a variety of media types. It features professional-level ink technology that ensures your images are sharp a...
Good This large format printer can print up to 64, inches wide. It can print a resolution of 2,880 x 1,400 dpi and it is compatible with most operating systems.
Bad This large printer does not include a built, in hard drive. It also holds only one roll of media.
Bottom line The Epson Stylus Pro is a wide format printer that provides quality, flexibility and speed. It offers several outstanding features, including its ability to print 64-inches wide along with a bar code tracking and identification system. This printer is an...
84%