location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Production Canvas Matte, 610mm x 12,2m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Production Canvas Matte, 610mm x 12,2m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S045295
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946491356
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150590
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Production Canvas Matte, 610mm x 12,2m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Roll length: 12.2 m
  • - Roll width: 61 cm
  • - Matt
  • - 15 - 30 °C
  • - 40 - 60%
Long product name Epson Production Canvas Matte, 610mm x 12,2m :
The long product name of Epson Production Canvas Matte, 610mm x 12,2m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Production Canvas Matte, 610mm x 12,2m
More>>>
Epson Production Canvas Matte, 610mm x 12,2m:
The official description of Epson Production Canvas Matte, 610mm x 12,2m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This portrait canvas is made from blended cotton and polyester and is specially designed for fine art and photo reproduction, delivering high colour brilliance and uniform colour areas for maximum quality in both full-colour and mono images. The smooth structure allows a very uniform rendering of skintones in applications from photo art to banners, decorations and window displays. It is compatible with both pigment and dye water-based inks.

- Cotton/polyester blend for fine art and photo applications
- Suits photo art, banners, window - display/decoration and exhibition use
- Easy to handle, flexible and durable for exhibition and repeated installation
- Water resistant with a short drying time
- High colour brilliance and uniform coverage
- Supports dye and pigment water-based inks

Short summary description Epson Production Canvas Matte, 610mm x 12,2m:
This short summary of the Epson Production Canvas Matte, 610mm x 12,2m data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Production Canvas Matte, 610mm x 12,2m, 12.2 m, 61 cm, 61 cm (24"), Matt, 320 g/m²

Long summary description Epson Production Canvas Matte, 610mm x 12,2m:
This is an auto-generated long summary of Epson Production Canvas Matte, 610mm x 12,2m based on the first three specs of the first five spec groups.

Epson Production Canvas Matte, 610mm x 12,2m. Roll length: 12.2 m, Roll width: 61 cm, Size (imperial): 61 cm (24"), Finish type: Matt, Print media weight: 320 g/m²

Features
Roll length
12.2 m
Roll width
61 cm
Size (imperial)
61 cm (24")
Print media weight
320 g/m²
Finish type
Matt
Country of origin
Switzerland
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
40 - 60%
Storage relative humidity (H-H)
10 - 80%
Packaging data
Quantity per pack
1 pc(s)
Package width
140 mm
Package depth
665 mm
Package weight
3.17 kg
Package height
140 mm
Logistics data
Master (outer) case length
665 mm
Master (outer) case width
140 mm
Master (outer) case height
140 mm
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
56 cm
Products per master (outer) case
1 pc(s)
Products per pallet layer
18 pc(s)
Products per pallet layer (UK)
22 pc(s)
Products per pallet (UK)
72 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
56 cm
Harmonized System (HS) code
48025590
Other features
Products per pallet
72 pc(s)
Country Distributor
United Kingdom 4 distributor(s)
Nederland 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)