location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Color Laser Paper coated, DIN A4, 103g/m², 1000 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color Laser Paper coated, DIN A4, 103g/m², 1000 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041383 show
Show alternative article codes used in the online market place
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:58:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Color Laser Paper coated, DIN A4, 103g/m², 1000 Sheets :
The long product name of Epson Color Laser Paper coated, DIN A4, 103g/m², 1000 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4 Colour Laser Coated Paper. Quantity per pack: 1000 sheets.
More>>>
Epson Color Laser Paper coated, DIN A4, 103g/m², 1000 Sheets:
The official description of Epson Color Laser Paper coated, DIN A4, 103g/m², 1000 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A4 Colour Laser Coated Paper



The EPSON Colour Laser Coated Paper maximises the high quality print performance of EPSONs AcuLaser Printers. The brilliant white coated glossy finish ensures a uniform toner distribution to optimise colour vibrancy, accuracy and sharpness and is ideal for producing colour reports, newsletters, posters and laser proofs.



Compatible Main Units:

AcuLaser C1900 - all variants

AcuLaser C8600

AcuLaser C900N

AcuLaser C900

AcuLaser C8500

AcuLaser C8500PS

AcuLaser C8500DT

AcuLaser C8500PSDT

Short summary description Epson Color Laser Paper coated, DIN A4, 103g/m², 1000 Sheets:
This short summary of the Epson Color Laser Paper coated, DIN A4, 103g/m², 1000 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Color Laser Paper coated, DIN A4, 103g/m², 1000 Sheets, 103 g/m2, 6.74 kg, 137 x 229 x 316 mm

Long summary description Epson Color Laser Paper coated, DIN A4, 103g/m², 1000 Sheets:
This is an auto-generated long summary of Epson Color Laser Paper coated, DIN A4, 103g/m², 1000 Sheets based on the first three specs of the first five spec groups.

Epson Color Laser Paper coated, DIN A4, 103g/m², 1000 Sheets. Media weight: 103 g/m2, Weight: 6.74 kg. Dimensions (WxDxH): 137 x 229 x 316 mm

Features
Media weight *
103 g/m2
Weight
6.74 kg
Other features
Dimensions (WxDxH)
137 x 229 x 316 mm
Country Distributor
United Kingdom 1 distributor(s)