location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C8600PSDT Colour 600 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AcuLaser C8600PSDT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C457011DC
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:19:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser C8600PSDT Colour 600 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 35 ppm
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 60000 pages per month
  • - Total number of input trays: 4 Total input capacity: 1400 sheets Total output capacity: 250 sheets
  • - Internal memory: 384 MB Built-in processor 400 MHz
Long product name Epson AcuLaser C8600PSDT Colour 600 x 600 DPI A3 :
The long product name of Epson AcuLaser C8600PSDT Colour 600 x 600 DPI A3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mono/Colour, A3/A4, 1400 Sheets input, Duplex, 384MB RAM, USB, IEEE1284, Fast Ethernet, Adobe PostScript 3
More>>>
Epson AcuLaser C8600PSDT Colour 600 x 600 DPI A3:
The official description of Epson AcuLaser C8600PSDT Colour 600 x 600 DPI A3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-performance PostScript® A3 wide colour laser printer for professional applications

Epson AcuLaser C8600is the perfect professional printing solution for users who require exceptional quality colour and mono output on a range of media formats from C5 up to A3W in size.

Key Features

- Professional high performance A3W colour laser printer
- Professional A3 W colour laser printer
- Fast print speeds - up to 8 ppm colour, 35 ppm mono
- First colour page print time of 19,6 seconds
- 400 MHz RISC processor
- Standard 64 MB memory expandable to 1024 MB
- 2400 dpi RIT
- Versatile paper handling up to 1.400 sheets
- Advanced job management
- Standard USB, high speed parallel and 10/100 BaseTX connectivity
- PC and Mac compatible
- One year On-Site warranty

Short summary description Epson AcuLaser C8600PSDT Colour 600 x 600 DPI A3:
This short summary of the Epson AcuLaser C8600PSDT Colour 600 x 600 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C8600PSDT, Laser, Colour, 600 x 600 DPI, A3, 35 ppm, Grey, White

Long summary description Epson AcuLaser C8600PSDT Colour 600 x 600 DPI A3:
This is an auto-generated long summary of Epson AcuLaser C8600PSDT Colour 600 x 600 DPI A3 based on the first three specs of the first five spec groups.

Epson AcuLaser C8600PSDT. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 60000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 35 ppm. Product colour: Grey, White

Printing
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Colour *
Yes
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Warm-up time
330 s
Time to first page (black, normal)
8.3 s
Time to first page (colour, normal)
19.6 s
Features
Maximum duty cycle *
60000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
ESC P, Epson ESC/P2, Epson FX, HP-GL/2, IBM 2390, PCL 5Ce, PostScript 3
Input & output capacity
Total number of input trays *
4
Total input capacity *
1400 sheets
Total output capacity *
250 sheets
Paper input type
Cassette
Maximum number of input trays
4
Maximum input capacity
1400 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper, Thick paper, Thicker paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
10, B5, C5, C6, DL, Monarch
Paper tray media weight
64 - 250 g/m²
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB 1.1
Network
Ethernet LAN *
Yes
Network
Supported network protocols (IPv4)
TCP/IP (LPR, FTP, IPP, PORT9100), Novell NetWare (NDS Print Server, Bindery Print Server, Remote Printer), AppleTalk
Performance
Internal memory *
384 MB
Maximum internal memory
1024 MB
Memory slots
2
Built-in processor
Yes
Processor family
PowerPC
Processor model
750CX
Processor frequency
400 MHz
Sound pressure level (printing)
54.8 dB
Powersave acoustic emission
35 dB
Design
Product colour *
Grey, White
Built-in display *
Yes
Power
Power consumption (printing) *
550 W
Power consumption (standby)
240 W
Current rating
5 A
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 95, Windows 98, Windows 98SE, Windows NT, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 8.1, Mac OS 8.5, Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Operating relative humidity (H-H)
15 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
578 mm
Depth
602 mm
Height
264 mm
Weight
91.2 kg
Packaging content
Manual
Yes
Cables included
AC
Country Distributor
United Kingdom 1 distributor(s)