Epson logo

Epson Semigloss Photo Paper Roll, 24" x 25 m, 180g/m²

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77342
Info modified on:
04 Apr 2019, 03:58:51
Short summary description Epson Semigloss Photo Paper Roll, 24" x 25 m, 180g/m²:

Epson Semigloss Photo Paper Roll, 24" x 25 m, 180g/m², 180 g/m², Semigloss, 61 cm, 25 m, 3.45 kg, 120 x 120 x 650 mm

Long summary description Epson Semigloss Photo Paper Roll, 24" x 25 m, 180g/m²:

Epson Semigloss Photo Paper Roll, 24" x 25 m, 180g/m². Media weight: 180 g/m², Printing media gloss level: Semigloss. Roll width: 61 cm, Roll length: 25 m, Weight: 3.45 kg. Dimensions (WxDxH): 120 x 120 x 650 mm

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.