location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson CARTRIDGE STYLUS COLOR II/IIS/820, KLEUR ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CARTRIDGE STYLUS COLOR II/IIS/820, KLEUR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13020049
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:22:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson CARTRIDGE STYLUS COLOR II/IIS/820, KLEUR ink cartridge Original :
The long product name of Epson CARTRIDGE STYLUS COLOR II/IIS/820, KLEUR ink cartridge Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3 Colour Ink Cartridge S020049 color
More>>>
Epson CARTRIDGE STYLUS COLOR II/IIS/820, KLEUR ink cartridge Original:
The official description of Epson CARTRIDGE STYLUS COLOR II/IIS/820, KLEUR ink cartridge Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 3 colour ink cartridge for the Stylus Color Inkjet range contains EPSON QuickDry™ inks in Cyan, Magenta and Yellow. The three colours together produce high quality, colourful, photo real output. Super penetrating QuickDry inks lock into the paper as soon as they hit, quickly adhering to the paper fibres to give smooth, water-resistant and smudge-proof prints. Uniquely formulated with greater density, EPSON QuickDry inks hold their shape perfectly once on the paper, giving you true-to-life colours and exceptional tonal quality.
Compatible Main Units - Stylus 1500 / Stylus 820 / Stylus Color II /Stylus Color IIs .

Short summary description Epson CARTRIDGE STYLUS COLOR II/IIS/820, KLEUR ink cartridge Original:
This short summary of the Epson CARTRIDGE STYLUS COLOR II/IIS/820, KLEUR ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson CARTRIDGE STYLUS COLOR II/IIS/820, KLEUR, Original, 94 mm, 75 mm, 28 mm, 90 g, 36 ml

Long summary description Epson CARTRIDGE STYLUS COLOR II/IIS/820, KLEUR ink cartridge Original:
This is an auto-generated long summary of Epson CARTRIDGE STYLUS COLOR II/IIS/820, KLEUR ink cartridge Original based on the first three specs of the first five spec groups.

Epson CARTRIDGE STYLUS COLOR II/IIS/820, KLEUR. Type: Original. Width: 94 mm, Depth: 75 mm, Height: 28 mm. Print cartridge volume (metric): 36 ml, Approximate page yield (A4, colour): 1500 pages

Features
Type *
Original
Colour
Yes
Weight & dimensions
Width
94 mm
Depth
75 mm
Height
28 mm
Weight & dimensions
Weight
90 g
Other features
Approximate page yield (A4, colour)
1500 pages
Print cartridge volume (metric)
36 ml
Brand Image Product code Product Stock Price from
Epson Inktcartridge S020049 kleur ink cartridge Original Epson Inktcartridge S020049 kleur ink cartridge Original
(show image)
S02004940 Inktcartridge S020049 kleur 0.00
(excl. VAT)
0 (incl. VAT)
Epson Inktcartridge S020049 kleur ink cartridge Original Epson Inktcartridge S020049 kleur ink cartridge Original
(show image)
C13SO20049 Inktcartridge S020049 kleur 0.00
(excl. VAT)
0 (incl. VAT)
Epson Singlepack Colour S020049 Epson Singlepack Colour S020049
(show image)
C13S02004940 Singlepack Colour S020049 0.00
(excl. VAT)
0 (incl. VAT)