Epson EcoTank L3210, Inkjet, Colour printing, 5760 x 1440 DPI, A4, Direct printing, Black
Epson EcoTank L3210. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black