Epson logo

Epson EcoTank L14150 Inkjet A3+ 4800 x 1200 DPI 38 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135571
Info modified on:
30 May 2023, 12:06:35
Short summary description Epson EcoTank L14150 Inkjet A3+ 4800 x 1200 DPI 38 ppm Wi-Fi:

Epson EcoTank L14150, Inkjet, Colour printing, 4800 x 1200 DPI, A3+, Direct printing, Black

Long summary description Epson EcoTank L14150 Inkjet A3+ 4800 x 1200 DPI 38 ppm Wi-Fi:

Epson EcoTank L14150. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 24 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A3+. Wi-Fi. Direct printing. Product colour: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.