Epson logo

Epson EcoTank L15150 Inkjet A3+ 4800 x 2400 DPI 32 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82012
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Epson EcoTank L15150 Inkjet A3+ 4800 x 2400 DPI 32 ppm Wi-Fi:

Epson EcoTank L15150, Inkjet, Colour printing, 4800 x 2400 DPI, A3+, Direct printing, Black

Long summary description Epson EcoTank L15150 Inkjet A3+ 4800 x 2400 DPI 32 ppm Wi-Fi:

Epson EcoTank L15150. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 22 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Colour faxing. Maximum ISO A-series paper size: A3+. Wi-Fi. Direct printing. Product colour: Black

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.