Epson logo

Epson WorkForce Pro WF-C878RDTWFC EPP Inkjet A3 4800 x 1200 DPI 25 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59982
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Epson WorkForce Pro WF-C878RDTWFC EPP Inkjet A3 4800 x 1200 DPI 25 ppm Wi-Fi:

Epson WorkForce Pro WF-C878RDTWFC EPP, Inkjet, Colour printing, 4800 x 1200 DPI, A3, Direct printing, Black, White

Long summary description Epson WorkForce Pro WF-C878RDTWFC EPP Inkjet A3 4800 x 1200 DPI 25 ppm Wi-Fi:

Epson WorkForce Pro WF-C878RDTWFC EPP. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 24 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Duplex functions: Copy, Fax, Print, Scan. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.