Epson logo

Epson SureColor SC-P7500 Spectro large format printer Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46046
Info modified on:
28 Dec 2023, 14:07:23
Short summary description Epson SureColor SC-P7500 Spectro large format printer Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

Epson SureColor SC-P7500 Spectro, Inkjet, 2400 x 1200 DPI, ESC/P-R, PostScript, Black, Cyan, Green, Grey, Light Cyan, Light grey, Magenta, Matte black, Orange, Photo black,..., 700 ml, PrecisionCore™ Micro TFP printhead

Long summary description Epson SureColor SC-P7500 Spectro large format printer Inkjet Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

Epson SureColor SC-P7500 Spectro. Print technology: Inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: ESC/P-R, PostScript. Maximum print size: A1 (594 x 841 mm), ISO A-series sizes (A0...A9): A1, A2, A3, A3+, A3++, A4, ISO B-series sizes (B0...B9): B2, B3, B4. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Grey, Display: LCD, Display diagonal: 10.9 cm (4.3"). Power supply: 85 W, Power consumption (standby): 3.4 W, Power consumption (typical): 85 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.