Epson logo

Epson EcoTank ET-M1100 inkjet printer 1440 x 720 DPI A4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47166
Info modified on:
14 Mar 2024, 19:51:25
Short summary description Epson EcoTank ET-M1100 inkjet printer 1440 x 720 DPI A4:

Epson EcoTank ET-M1100, 1440 x 720 DPI, A4, 15000 pages per month, 32 ppm, White

Long summary description Epson EcoTank ET-M1100 inkjet printer 1440 x 720 DPI A4:

Epson EcoTank ET-M1100. Maximum duty cycle: 15000 pages per month. Maximum resolution: 1440 x 720 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 32 ppm. Product colour: White

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.