Epson logo

Epson C11CG33201 multifunction printer Inkjet A5 5760 x 1440 DPI 10 ppm Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28399
Info modified on:
14 Jun 2024, 20:32:47
Short summary description Epson C11CG33201 multifunction printer Inkjet A5 5760 x 1440 DPI 10 ppm Wi-Fi:

Epson C11CG33201, Inkjet, Colour printing, 5760 x 1440 DPI, A5, Direct printing, Black

Long summary description Epson C11CG33201 multifunction printer Inkjet A5 5760 x 1440 DPI 10 ppm Wi-Fi:

Epson C11CG33201. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying, Maximum copy resolution: 9600 x 9600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A5. Wi-Fi. Direct printing. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.