Epson logo

Epson WorkForce Pro WF-M5299DW

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
318099
Info modified on:
14 Mar 2024, 17:14:35
Short summary description Epson WorkForce Pro WF-M5299DW:

Epson WorkForce Pro WF-M5299DW, Colour, 1200 x 2400 DPI, A4, 45000 pages per month, 34 ppm, Duplex printing

Long summary description Epson WorkForce Pro WF-M5299DW:

Epson WorkForce Pro WF-M5299DW. Colour, Maximum duty cycle: 45000 pages per month. Maximum resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 34 ppm. Duplex printing. Display: LCD. Wi-Fi. Product colour: Black, White

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.