Epson logo

Epson WorkForce Pro WF-M5799DWF

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
270801
Info modified on:
30 May 2023, 12:06:29
Bullet Points Epson WorkForce Pro WF-M5799DWF:
  • - Save time: With a fast FPOT
  • - Low intervention: Print, scan, fax and copy with minimal downtime
  • - Save time: High yield and paper capacity mean less time is spent refilling
  • - Built for business: PDL compatibility (PCL and PostScript 3)
  • - PrecisionCore technology: Epson’s most advanced printhead technology
Warranty:
12 months On-site service
Long product name Epson WorkForce Pro WF-M5799DWF:

WorkForce Pro WF-M5799DWF

Epson WorkForce Pro WF-M5799DWF:

High productivity and low intervention
Delivering the fastest (FPOT) in its segment of 4.8 seconds against comparable lasers1. Print up to 40,000 pages without changing supplies with the largest ink yield in this segment2. A paper capacity of up to 830 sheets with a 250-sheet main tray means less time spent refilling. A simple paper path and non contact printing allows it to print on a wide range of media including recycled paper, glossy media, envelopes and labels.

Energy saving and CSR
Benefit from significantly fewer consumables due to its high yield and inkjet technology. The energy used while printing is at least 90% less than comparable laser models1, helping to cut your energy bills and boost your CSR.

Built for business
Perfect for small workgroups with a high print volume, typically within larger organisations where a robust mono printing solution is demanded. A range of software and tools provide secure print options, efficient scanning and help manage devices remotely. NFC and wireless connectivity also supports printing from mobile devices. And with its smartphone inspired user interface and touchscreen, it's intuitive to operate. Epson Open Platform and our work with ISVs add extra solutions, such as PaperCut print management software.

Short summary description Epson WorkForce Pro WF-M5799DWF:

Epson WorkForce Pro WF-M5799DWF, Inkjet, Mono printing, 1200 x 2400 DPI, A4, Direct printing, White

Long summary description Epson WorkForce Pro WF-M5799DWF:

Epson WorkForce Pro WF-M5799DWF. Print technology: Inkjet, Printing: Mono printing, Maximum resolution: 1200 x 2400 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White

Specs
Recommended products
Distributors
Loading...
Disclaimer Epson WorkForce Pro WF-M5799DWF C11CG04401:
(1) Comparison made against the top 10 best selling mono laser printers in Western Europe and Central and Eastern Europe, with a print speed between 21 and 45 pages per minute, as defined by IDC in the 12 months up to December 2017. Data taken from BLI where possible, or as stated by manufacturers' websites.
2. Approx. page yield. Actual yield will vary depending on images printed and usage conditions. For more information visit www.epson.eu/pageyield. Comparison made against the top 20 best selling mono laser printers in Western Europe and Central and Eastern Europe, with a print speed between 21 and 45 pages per minute, as defined by IDC in the 12 months up to December 2017. Data taken from BLI where possible, or as stated by manufacturers' websites.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.