Epson SureColor SC-T5400, Inkjet, 2400 x 1200 DPI, ESC/P-R, HP-GL/2, HP-RTL, Black, Cyan, Yellow, Magenta, 350 ml, PrecisionCore
Epson SureColor SC-T5400. Print technology: Inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: ESC/P-R, HP-GL/2, HP-RTL. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Bond paper, Coated paper, Glossy paper, Matte paper, Semi-glossy paper, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A3+, A4. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Grey, Display: LCD, Control type: Touch. Power consumption (standby): 13 W, Power consumption (typical): 38 W, Power consumption (off): 0.25 W