Epson logo

Epson WorkForce WF-2760 Inkjet 13.7 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90100
Info modified on:
26 Jun 2024, 05:47:02
Short summary description Epson WorkForce WF-2760 Inkjet 13.7 ppm Wi-Fi:

Epson WorkForce WF-2760, Inkjet, Colour printing, Colour copying, Colour scanning, Direct printing, Black

Long summary description Epson WorkForce WF-2760 Inkjet 13.7 ppm Wi-Fi:

Epson WorkForce WF-2760. Print technology: Inkjet, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 7.3 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Mono faxing. Wi-Fi. Direct printing. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.