Epson logo

Epson EcoTank L606 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79581
Info modified on:
14 Jun 2024, 20:36:53
Short summary description Epson EcoTank L606 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:

Epson EcoTank L606, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Epson EcoTank L606 Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi:

Epson EcoTank L606. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.