Epson logo

Epson EcoTank ITS L3070 Inkjet A4 5740 x 1440 DPI 33 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
179622
Info modified on:
06 Sept 2021, 22:25:08
Short summary description Epson EcoTank ITS L3070 Inkjet A4 5740 x 1440 DPI 33 ppm Wi-Fi:

Epson EcoTank ITS L3070, Inkjet, Colour printing, 5740 x 1440 DPI, Colour scanning, A4, Black

Long summary description Epson EcoTank ITS L3070 Inkjet A4 5740 x 1440 DPI 33 ppm Wi-Fi:

Epson EcoTank ITS L3070. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5740 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Scanning: Colour scanning, Optical scanning resolution: 2400 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.