location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EcoTank ITS L3050 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EcoTank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ITS L3050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CF46403
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946643854 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2022 22:37:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EcoTank ITS L3050 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 33 ppm
  • - Colour copying Colour scanning
  • - Epson Connect
  • - USB port Wi-Fi
  • - 4.9 kg
Long product name Epson EcoTank ITS L3050 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi :
The long product name of Epson EcoTank ITS L3050 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5760 x 1440 DPI, Print, Scan, Copy, 33 pages/min, A4, A5, A6, B5, C6, 11 Watt, 4.9 kg
More>>>
Epson EcoTank ITS L3050 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
The official description of Epson EcoTank ITS L3050 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Need an ultra-low-cost and hassle-free printer? Epson’s cartridge-free EcoTank ITS 3-in-1 is great for busy households. This compact inkjet can reduce printing costs by up to 90%2, as it comes with up to two years’ worth of ink1 included in the box. It's reliable thanks to our advanced Micro Piezo permanent printhead and is backed by a warranty for complete peace of mind.

Ultra-low cost

Did you know that Epson’s EcoTank ITS printer can reduce printing costs by up to 90%2? It comes with high-yield ink bottles that can print up to an impressive 13,000 pages in black and 6,500 pages in colour. That means you’ll receive an ultra-low cost per page.

Cartridge-free printing

Running out of ink can be frustrating. Even if you’ve stocked up, it takes time to change a cartridge. If you have a busy household and rely on your printer, there’s an easy solution. Epson’s EcoTank ITS printer has an ultra-high-capacity ink tank system, which completely removes the need for cartridges and comes with up to two years' worth of ink.

Compact and easy to use

We think printing should be simple and fuss free. That’s why our ink tank system is fully integrated and straightforward to set up. It's also compact, making it easy to fit into the home.

Mobile printing

Equipped with Wi-Fi, the L3050 can print documents from smartphones and tablets using the free Epson iPrint app. It can even receive files from almost anywhere in the world via Epson Email Print.

Peace of mind

The EcoTank ITS printer has been purpose-built to provide a long-term printing solution. It delivers consistent and reliable results thanks to our advanced Micro Piezo printhead and genuine Epson ink. It offers a one year standard warranty, and up to three years with the promotional warranty.

Short summary description Epson EcoTank ITS L3050 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
This short summary of the Epson EcoTank ITS L3050 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EcoTank ITS L3050, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Black

Long summary description Epson EcoTank ITS L3050 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of Epson EcoTank ITS L3050 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson EcoTank ITS L3050. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scan technology
CIS
Image formats supported
BMP, JPG, TIF
Document formats supported
PDF
Fax
Faxing *
No
Features
Printing colours *
Black, Cyan, Magenta, Yellow
Country of origin
Philippines
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
30 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Photo paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Photo paper sizes
10x15, 13x18 cm
Ports & interfaces
Standard interfaces
USB, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK
Mobile printing technologies
Epson Connect
Performance
Card reader integrated
No
Sound pressure level (printing)
36 dB
Design
Product colour *
Black
Market positioning *
Home & office
Power
Power consumption (copying)
11 W
Power consumption (ready)
3.6 W
Power consumption (sleep)
1.4 W
Power consumption (off)
0.3 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
445 mm
Depth
304 mm
Height
169 mm
Weight
4.9 kg
Packaging data
Package width
365 mm
Package depth
565 mm
Package height
270 mm
Package weight
6.98 kg
Quantity per pack
1 pc(s)
Packaging content
Bundled software
Epson Scan
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
125.6 cm
Products per pallet layer
4 pc(s)
Products per pallet
28 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
125.6 cm
Products per pallet layer (UK)
5 pc(s)
Products per pallet (UK)
35 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 19:47:07
Uk has collected 2 expert reviews for Epson EcoTank ITS L3050 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%