Epson logo

Epson Expression ET-2550 Inkjet A4 5760 x 1440 DPI 9 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15298
Info modified on:
26 Jun 2024, 11:12:03
Short summary description Epson Expression ET-2550 Inkjet A4 5760 x 1440 DPI 9 ppm Wi-Fi:

Epson Expression ET-2550, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, A4, Black

Long summary description Epson Expression ET-2550 Inkjet A4 5760 x 1440 DPI 9 ppm Wi-Fi:

Epson Expression ET-2550. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 4.5 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.