Epson logo

Epson SureColor SC-P9000 STD

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180577
Info modified on:
28 Dec 2023, 14:07:09
Short summary description Epson SureColor SC-P9000 STD:

Epson SureColor SC-P9000 STD, Inkjet, 2880 x 1440 DPI, ESC/P-R, Light black, Light light black, Photo black, Matte black, Cyan, Light Cyan, Yellow, Vivid magenta,..., 700 ml, PrecisionCore

Long summary description Epson SureColor SC-P9000 STD:

Epson SureColor SC-P9000 STD. Print technology: Inkjet, Maximum resolution: 2880 x 1440 DPI, Page description languages: ESC/P-R. Maximum print size: A0 (841 x 1189 mm), Paper tray media types: Thick paper, ISO A-series sizes (A0...A9): A0, A1, A2, A3, A3+, A4. USB connector: USB Type-A, Ethernet LAN data rates: Gigabit. Product colour: Black, Grey, Display: LCD, Internal memory: 1024 MB. Power consumption (standby): 2 W, Power consumption (typical): 75 W, Power consumption (off): 0.5 W

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.