Epson logo

Epson WorkForce WF-100W inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111003
Info modified on:
14 Mar 2024, 19:54:59
Short summary description Epson WorkForce WF-100W inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:

Epson WorkForce WF-100W, Colour, 5760 x 1440 DPI, 1, A4, 14 ppm, LCD

Long summary description Epson WorkForce WF-100W inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi:

Epson WorkForce WF-100W. Colour, Number of print cartridges: 1. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 14 ppm. Display: LCD. Wi-Fi

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.