Epson logo

Epson L1800 inkjet printer Colour 5760 x 1440 DPI A3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8911
Info modified on:
14 Mar 2024, 19:42:26
Short summary description Epson L1800 inkjet printer Colour 5760 x 1440 DPI A3:

Epson L1800, Colour, 5760 x 1440 DPI, A3, 15 ppm, Black

Long summary description Epson L1800 inkjet printer Colour 5760 x 1440 DPI A3:

Epson L1800. Colour. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 15 ppm. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.