Epson logo

Epson EcoTank L121 inkjet printer Colour 720 x 720 DPI A4

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125896
Info modified on:
30 May 2023, 12:06:25
Short summary description Epson EcoTank L121 inkjet printer Colour 720 x 720 DPI A4:

Epson EcoTank L121, Colour, 4, 720 x 720 DPI, A4, Duplex printing, Black

Long summary description Epson EcoTank L121 inkjet printer Colour 720 x 720 DPI A4:

Epson EcoTank L121. Colour, Number of print cartridges: 4. Maximum resolution: 720 x 720 DPI. Maximum ISO A-series paper size: A4. Duplex printing. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.