Epson logo

Epson WorkForce AL-MX300DN

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82099
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Epson WorkForce AL-MX300DN:

Epson WorkForce AL-MX300DN, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, White

Long summary description Epson WorkForce AL-MX300DN:

Epson WorkForce AL-MX300DN. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: White

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.