Epson logo

Epson SureColor SC-T7200

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
243797
Info modified on:
11 Jul 2024, 09:50:14
Short summary description Epson SureColor SC-T7200:

Epson SureColor SC-T7200, Inkjet, 2880 x 1440 DPI, Black, Cyan, Magenta, Matte black, Yellow, A0 (841 x 1189 mm), A0, A1, A2, A3, A3+, A4, B1, B2, B3, B4

Long summary description Epson SureColor SC-T7200:

Epson SureColor SC-T7200. Print technology: Inkjet, Maximum resolution: 2880 x 1440 DPI, Printing colours: Black, Cyan, Magenta, Matte black, Yellow. Maximum print size: A0 (841 x 1189 mm), ISO A-series sizes (A0...A9): A0, A1, A2, A3, A3+, A4, JIS B-series sizes (B0...B9): B1, B2, B3, B4. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Grey, Display: LCD, Display diagonal: 6.86 cm (2.7"). Power supply: 64 W, Power consumption (standby): 3 W, Power consumption (off): 0.5 W

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.