Epson logo

Epson SureColor SC-T5200

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
263329
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Epson SureColor SC-T5200:

Epson SureColor SC-T5200, Inkjet, 2880 x 1440 DPI, Cyan, Magenta, Matte black, Photo black, Yellow, A0 (841 x 1189 mm), A0, A1, A2, A3, A3+, A4, B2, B3, B4

Long summary description Epson SureColor SC-T5200:

Epson SureColor SC-T5200. Print technology: Inkjet, Maximum resolution: 2880 x 1440 DPI, Printing colours: Cyan, Magenta, Matte black, Photo black, Yellow. Maximum print size: A0 (841 x 1189 mm), ISO A-series sizes (A0...A9): A0, A1, A2, A3, A3+, A4, JIS B-series sizes (B0...B9): B2, B3, B4. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-B, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Grey, Display: LCD, Display diagonal: 6.86 cm (2.7"). Power supply: 60 W, Power consumption (standby): 3 W, Power consumption (off): 0.5 W

Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.