Epson logo

Epson SureColor SC-T3200

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
254468
Info modified on:
28 Dec 2023, 14:07:05
Short summary description Epson SureColor SC-T3200:

Epson SureColor SC-T3200, Inkjet, 2880 x 1440 DPI, ESC/P-R, HP-GL/2, HP-RTL, PostScript 3, Cyan, Magenta, Matte black, Photo black, Yellow, A1 (594 x 841 mm), A1, A2, A3, A4

Long summary description Epson SureColor SC-T3200:

Epson SureColor SC-T3200. Print technology: Inkjet, Maximum resolution: 2880 x 1440 DPI, Page description languages: ESC/P-R, HP-GL/2, HP-RTL, PostScript 3. Maximum print size: A1 (594 x 841 mm), ISO A-series sizes (A0...A9): A1, A2, A3, A4, ISO B-series sizes (B0...B9): B2, B3, B4. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-B, Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Silver, Display: LCD, Display diagonal: 6.81 cm (2.68"). Power consumption (standby): 3 W, Power consumption (typical): 52 W, Power consumption (off): 0.5 W

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.