location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WF-8010DW inkjet printer Colour 4800 x 1200 DPI A3+ Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-8010DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD42301BY
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WF-8010DW inkjet printer Colour 4800 x 1200 DPI A3+ Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 4800 x 1200 DPI Colour
  • - A3+ 34 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi Ethernet LAN
Long product name Epson WF-8010DW inkjet printer Colour 4800 x 1200 DPI A3+ Wi-Fi :
The long product name of Epson WF-8010DW inkjet printer Colour 4800 x 1200 DPI A3+ Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A3+, Color, Duplex, 4800 x 1200 dpi, Gigabit Ethernet, Wi-Fi, USB 2.0, LCD, 25.9 kg
More>>>
Epson WF-8010DW inkjet printer Colour 4800 x 1200 DPI A3+ Wi-Fi:
The official description of Epson WF-8010DW inkjet printer Colour 4800 x 1200 DPI A3+ Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A small to medium workgroup A3+ printer that's perfect for businesses who have traditionally used lasers and want to cut costs, increase productivity and reduce downtime. Epson's clean technology helps create a more environmentally-friendly workplace.

Key Features
- Low TCO A3+ business printer
- Low total cost of ownership duplex printer
- Ecological
- Uses up to 80 percent less power than competitive colour lasers1
- Built for business
- Gigabit Ethernet, Wi-Fi and Wi-Fi Direct
- PrecisionCore technology
- Epson’s most advanced printhead technology
- Enhance productivity
- Automatic double-sided printing, and scalable paper capacity for less refilling

Short summary description Epson WF-8010DW inkjet printer Colour 4800 x 1200 DPI A3+ Wi-Fi:
This short summary of the Epson WF-8010DW inkjet printer Colour 4800 x 1200 DPI A3+ Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WF-8010DW, Colour, 4800 x 1200 DPI, A3+, 65000 pages per month, 34 ppm, Duplex printing

Long summary description Epson WF-8010DW inkjet printer Colour 4800 x 1200 DPI A3+ Wi-Fi:
This is an auto-generated long summary of Epson WF-8010DW inkjet printer Colour 4800 x 1200 DPI A3+ Wi-Fi based on the first three specs of the first five spec groups.

Epson WF-8010DW. Colour, Maximum duty cycle: 65000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A3+. Print speed (black, normal quality, A4/US Letter): 34 ppm. Duplex printing. Display: LCD. Wi-Fi. Product colour: White

Features
Duplex printing *
Yes
Page description languages *
GDI
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
65000 pages per month
Printing
Print speed (colour, draft quality, A4/US Letter)
34 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Time to first page (black, normal)
7 s
Time to first page (colour, normal)
7 s
Input & output capacity
Total number of input trays *
3
Total input capacity *
330 sheets
Total output capacity *
250 sheets
Maximum input capacity
1831 sheets
Maximum output capacity
1831 sheets
Paper handling
Maximum ISO A-series paper size *
A3+
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C4, C6
Photo paper sizes
10x15, 13x18, 20x25
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
USB port *
Yes
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Supported network protocols
LPR, FTP, IPP, LDP, Port 9100, WSD, Net BIOS over TCP/IP, TCP/IPv4, TCP/IPv6, IPSec
Performance
Card reader integrated
No
Sound power level (printing)
53 dB
Design
Market positioning *
Business
Product colour *
White
Built-in display *
Yes
Display
LCD
Display diagonal
5.59 cm (2.2")
Power
Power consumption (printing) *
37 W
Power consumption (off)
0.4 W
Power consumption (standby)
8.1 W
AC input voltage
220 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012
Weight & dimensions
Width
567 mm
Depth
570 mm
Height
378 mm
Weight
25.9 kg
Brand Image Product code Product Stock Price from
Epson WorkForce Pro WF-6090DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi Epson WorkForce Pro WF-6090DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi
(show image)
C11CD47301BY WF-6090DW 0.00
(excl. VAT)
0 (incl. VAT)
Epson WorkForce Pro WF-5110DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi Epson WorkForce Pro WF-5110DW inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi
(show image)
C11CD12301BY WF-5110DW 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)