Epson logo

Epson WorkForce WF-5620DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20679
Info modified on:
14 Mar 2024, 19:01:46
Short summary description Epson WorkForce WF-5620DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:

Epson WorkForce WF-5620DWF, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, White

Long summary description Epson WorkForce WF-5620DWF Inkjet A4 4800 x 1200 DPI 34 ppm Wi-Fi:

Epson WorkForce WF-5620DWF. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.