Epson logo

Epson WorkForce WF-7110 inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51825
Info modified on:
14 Mar 2024, 17:41:48
Short summary description Epson WorkForce WF-7110 inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:

Epson WorkForce WF-7110, Colour, 4800 x 1200 DPI, 4, A4, 18 ppm, Duplex printing

Long summary description Epson WorkForce WF-7110 inkjet printer Colour 4800 x 1200 DPI A4 Wi-Fi:

Epson WorkForce WF-7110. Colour, Number of print cartridges: 4. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Duplex printing. Wi-Fi. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.