Epson logo

Epson WorkForce WF-7620 Inkjet A3 4800 x 2400 DPI 18 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93911
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson WorkForce WF-7620 Inkjet A3 4800 x 2400 DPI 18 ppm Wi-Fi:

Epson WorkForce WF-7620, Inkjet, Colour printing, 4800 x 2400 DPI, A3, Direct printing, Black

Long summary description Epson WorkForce WF-7620 Inkjet A3 4800 x 2400 DPI 18 ppm Wi-Fi:

Epson WorkForce WF-7620. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 10 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 2400 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.