Epson logo

Epson Expression Home XP-215 Inkjet A4 5760 x 1440 DPI 6.2 ppm Wi-Fi

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67505
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson Expression Home XP-215 Inkjet A4 5760 x 1440 DPI 6.2 ppm Wi-Fi:

Epson Expression Home XP-215, Inkjet, Colour printing, 5760 x 1440 DPI, Colour scanning, A4, Black

Long summary description Epson Expression Home XP-215 Inkjet A4 5760 x 1440 DPI 6.2 ppm Wi-Fi:

Epson Expression Home XP-215. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 3.1 ppm. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.