Epson LX-350 UK 240V, 240 x 144 DPI, Black, 53 dB, 128 KB, Indonesia, Parallel, RS-232, USB 2.0
Epson LX-350 UK 240V. Maximum resolution: 240 x 144 DPI. Product colour: Black, Sound pressure level (printing): 53 dB, RAM capacity: 128 KB. Standard interfaces: Parallel, RS-232, USB 2.0. Print head: 9-pin, Ribbon life: 4 million characters, Mean time between failures (MTBF): 10000 h. Power consumption (typical): 27 W, Power consumption (standby): 1.1 W