location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LX-350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC24031
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946502939
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 372368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:09:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson LX-350
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High reliability: MTBF of 10,000 operating hours
  • - Power-efficient: 1.1W on standby, 27W powered on
  • - Economical: Ribbon yield of 4m characters
  • - Easy integration: Parallel, Serial and USB interfaces
  • - Compact design: Fits neatly onto desks
Warranty: 24 months Carry in
Long product name Epson LX-350 :
The long product name of Epson LX-350. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LX-350
More>>>
Epson LX-350:
The official description of Epson LX-350 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A very economical printer to run, the LX-350 helps save money with its high ribbon yield of 4 million characters and its low power consumption. Using just 1.1W in sleep mode and 27W when powered on, the LX-350 is qualified by ENERGY STAR for its excellent energy efficiency.

Easy to integrate, the LX-350 has Parallel, Serial and USB interfaces as standard, and will fit neatly onto desks thanks to its compact design and cable management system.

Short summary description Epson LX-350:
This short summary of the Epson LX-350 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson LX-350, 357 cps, 240 x 144 DPI, 312 cps, 78 cps, 10,12 cpi, 5 copies

Long summary description Epson LX-350:
This is an auto-generated long summary of Epson LX-350 based on the first three specs of the first five spec groups.

Epson LX-350. Maximum print speed: 357 cps, Maximum resolution: 240 x 144 DPI, Maximum print speed (draft): 312 cps. Maximum print size: A4 (210 x 297 mm), Paper feed: Manual, Paper tray media types: Envelopes, Labels, Plain paper, Roll. Buffer size: 128 KB, Sound pressure level (printing): 53 dB, Page description languages: Epson ESC/P2. Standard interfaces: Parallel, USB 2.0. Print head: 9-pin, Print direction: Bi-directional, Print head life: 400 million characters

Printing
Maximum resolution *
240 x 144 DPI
Maximum printing width (columns) *
80
Colour *
No
Maximum print speed *
357 cps
Maximum print speed (draft)
312 cps
Maximum print speed (LQ)
78 cps
Character pitch
10, 12 cpi
Maximum number of copies
5 copies
Built-in barcodes
Code 128 (A/B/C), Code 39, EAN13, EAN8, Interleaved 2/5, POSTNET, UPC-A, UPC-E
Paper handling
Maximum print size
A4 (210 x 297 mm)
Paper feed
Manual
Paper tray media types
Envelopes, Labels, Plain paper, Roll
Features
Buffer size *
128 KB
Sound pressure level (printing) *
53 dB
Page description languages *
Epson ESC/P2
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
Parallel, USB 2.0
Endurance
Print head *
9-pin
Print direction
Bi-directional
Print head life
400 million characters
Ribbon life (black, draft)
4 million characters
Mean time between failures (MTBF)
10000 h
Power
Power consumption (typical)
27 W
Power consumption (standby)
1.1 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 35 °C
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 80%
System requirements
Windows operating systems supported
Windows 2000, Windows 7, Windows 8, Windows Vista, Windows XP
Bundled software
Epson Status Monitor
Weight & dimensions
Width
348 mm
Depth
275 mm
Height
154 mm
Weight
4.1 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
220 mm
Package depth
425 mm
Package height
360 mm
Package weight
5.2 g
Other features
Connectivity technology
Wired
Print technology
Dot matrix
Needles
9
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Products per pallet
45 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.08 m
Products per pallet layer
5 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
54 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.08 m
Harmonized System (HS) code
84433210
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Polska 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)
Disclaimer Epson LX-350:
Disclaimer

(1) Worldwide sales volume, IDC