Epson logo

Epson LX-350 SIDM (220V) dot matrix printer 357 cps

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40317
Info modified on:
14 Mar 2024, 17:49:17
Short summary description Epson LX-350 SIDM (220V) dot matrix printer 357 cps:

Epson LX-350 SIDM (220V), 357 cps, 312 cps, 78 cps, Code 128 (A/B/C), Code 39, EAN13, EAN8, Interleaved 2/5, POSTNET, UPC-A, UPC-E, Manual, Envelopes, Labels, Plain paper, Roll

Long summary description Epson LX-350 SIDM (220V) dot matrix printer 357 cps:

Epson LX-350 SIDM (220V). Maximum print speed: 357 cps, Maximum print speed (draft): 312 cps, Maximum print speed (LQ): 78 cps. Paper feed: Manual, Paper tray media types: Envelopes, Labels, Plain paper, Roll. Buffer size: 128 KB, Sound pressure level (printing): 53 dB, Page description languages: Epson ESC/P2. Standard interfaces: Parallel, USB 2.0. Print head: 9-pin, Print head life: 400 million characters, Ribbon life: 4 million characters

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.