Epson logo

Epson AcuLaser C1750N

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105993
Info modified on:
30 May 2023, 12:08:46
Short summary description Epson AcuLaser C1750N:

Epson AcuLaser C1750N, LED, Colour, 600 x 600 DPI, A4, 15 ppm, Network ready

Long summary description Epson AcuLaser C1750N:

Epson AcuLaser C1750N. Print technology: LED, Colour. Number of print cartridges: 4, Maximum duty cycle: 20000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 15 ppm. Display: LCD. Network ready

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.