Epson logo

Epson Stylus SX435W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
192651
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Epson Stylus SX435W:

Epson Stylus SX435W, Inkjet, Colour printing, 5760 x 1400 DPI, Colour copying, A4, Black

Long summary description Epson Stylus SX435W:

Epson Stylus SX435W. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1400 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying, Maximum copy resolution: 300 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.