Epson logo

Epson Stylus T22 inkjet printer Colour 5760 x 1440 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98495
Info modified on:
25 Nov 2020, 15:24:12
Short summary description Epson Stylus T22 inkjet printer Colour 5760 x 1440 DPI A4:

Epson Stylus T22, Colour, 5760 x 1440 DPI, A4, 28 ppm

Long summary description Epson Stylus T22 inkjet printer Colour 5760 x 1440 DPI A4:

Epson Stylus T22. Colour. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.