Epson logo

Epson Stylus Pro 7700

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109829
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson Stylus Pro 7700:

Epson Stylus Pro 7700, Inkjet, 1440 x 720 DPI, Epson ESC/P2, Photo black, Matte black, Cyan, Yellow, TFP, A1 (594 x 841 mm)

Long summary description Epson Stylus Pro 7700:

Epson Stylus Pro 7700. Print technology: Inkjet, Maximum resolution: 1440 x 720 DPI, Page description languages: Epson ESC/P2. Maximum print size: A1 (594 x 841 mm), Media thickness: 0.08 - 1.5 mm, Maximum roll diameter: 17 cm. USB connector: USB Type-A, Ethernet LAN data rates: 10/100 Base-TX. Display: LCD, Internal memory: 256 MB, Country of origin: China. Power consumption (typical): 70 W

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.